RB-56 -- RATCHETING BOX END WRENCH
Snap-on Industrial Brands
Ratcheting Box End Wrench
RB-56
Description
SINGLE END, STRAIGHT TYPE
19 INCH OVERALL LENGTH
1.75 SMALLER END SIZE - FRACTIONAL
1 3/4 INCH SMALLER END SIZE
WILLIAMS[R] BRAND
NUMBER OF POINTS 12
-
Snap-on Industrial Brands
Datasheet
Description
SINGLE END, STRAIGHT TYPE
19 INCH OVERALL LENGTH
1.75 SMALLER END SIZE - FRACTIONAL
1 3/4 INCH SMALLER END SIZE
WILLIAMS[R] BRAND
NUMBER OF POINTS 12
Datasheet
Suppliers
Ratcheting Box End Wrench
RB-56
SINGLE END, STRAIGHT TYPE
19 INCH OVERALL LENGTH
1.75 SMALLER END SIZE - FRACTIONAL
1 3/4 INCH SMALLER END SIZE
WILLIAMS[R] BRAND
NUMBER OF POINTS 12
- SINGLE END, STRAIGHT TYPE
- 19 INCH OVERALL LENGTH
- 1.75 SMALLER END SIZE - FRACTIONAL
- 1 3/4 INCH SMALLER END SIZE
- WILLIAMS[R] BRAND
- NUMBER OF POINTS 12
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
RB-56 |
|
Product Name
|
Ratcheting Box End Wrench |
|
Type
|
Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details