Snap-on Industrial Brands Pin Wrench O-474

Description
INDUSTRIAL BLACK FINISH 9 1/2 INCH OVERALL LENGTH 1/4 INCH PIN HEIGHT 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN DIAMETER 1/4 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet
Description
INDUSTRIAL BLACK FINISH 9 1/2 INCH OVERALL LENGTH 1/4 INCH PIN HEIGHT 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN DIAMETER 1/4 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Wrench - O-474 - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
O-474
Pin Wrench O-474
INDUSTRIAL BLACK FINISH 9 1/2 INCH OVERALL LENGTH 1/4 INCH PIN HEIGHT 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN DIAMETER 1/4 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
  • INDUSTRIAL BLACK FINISH
  • 9 1/2 INCH OVERALL LENGTH
  • 1/4 INCH PIN HEIGHT
  • 2 TO 4 3/4 INCH HEAD DIAMETER
  • 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL
  • 1/4 INCH PIN DIAMETER
  • 1/4 PIN DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number O-474
Product Name Pin Wrench
Type Specialty/Other; Pin Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details