Snap-on Industrial Brands Torque Wrench 6004LDFESS

Description
DIAL, SINGLE SCALE, ELECTRIC TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
DIAL, SINGLE SCALE, ELECTRIC TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 6004LDFESS - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
6004LDFESS
Torque Wrench 6004LDFESS
DIAL, SINGLE SCALE, ELECTRIC TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • DIAL, SINGLE SCALE, ELECTRIC TYPE
  • 47 INCH OVERALL LENGTH
  • 0 TO 600 LB-FT TORQUE RATING
  • 10 LB-FT GRADUATION
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6004LDFESS
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Torque Wrenches - 9111531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details