Snap-on Industrial Brands Torque Wrench 6004LDFN

Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING 10 LB-FT, 20 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING 10 LB-FT, 20 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 6004LDFN - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
6004LDFN
Torque Wrench 6004LDFN
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING 10 LB-FT, 20 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
  • 47 INCH OVERALL LENGTH
  • 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING
  • 10 LB-FT, 20 N-M GRADUATION
  • 1.5 INCH HEAD THICKNESS
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • INCLUDING 1 EXTENSION HANDLE
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6004LDFN
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Torque Wrenches - 1750901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details