Snap-on Industrial Brands Ratcheting Box End Wrench RB-42

Description
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.3125 SMALLER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
Datasheet
Description
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.3125 SMALLER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RB-42 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RB-42
Ratcheting Box End Wrench RB-42
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.3125 SMALLER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
  • SINGLE END, STRAIGHT TYPE
  • 15 1/2 INCH OVERALL LENGTH
  • 1.3125 SMALLER END SIZE - FRACTIONAL
  • 1 5/16 INCH SMALLER END SIZE
  • WILLIAMS[R] BRAND
  • NUMBER OF POINTS 12
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RB-42
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details