Snap-on Industrial Brands Ratcheting Box End Wrench RBM-0708

Description
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 6 HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END WEIGHT 0.12 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 6 HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END WEIGHT 0.12 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RBM-0708 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RBM-0708
Ratcheting Box End Wrench RBM-0708
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 6 HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END WEIGHT 0.12 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
  • DOUBLE END, STRAIGHT TYPE
  • 4-1/4 INCH OVERALL LENGTH
  • 7 SMALLER END SIZE IN MM
  • 8 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 8 MM LARGER END SIZE
  • WILLIAMS. BRAND
  • NUMBER OF POINTS 6
  • HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END
  • WEIGHT 0.12 LB
  • COATING CHROME FINISH
  • HEAD SIZE 3/8 INCH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • RBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RBM-0708
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details