Snap-on Industrial Brands Crowfoot Wrench SCF38

Description
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/16 INCH WRENCHING SIZE 1 3/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 11 / 16 INCH SLOT WIDTH 27/32 INCH LENGTH OF CENTERS 1 3/16 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/16 INCH WRENCHING SIZE 1 3/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 11 / 16 INCH SLOT WIDTH 27/32 INCH LENGTH OF CENTERS 1 3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF38 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF38
Crowfoot Wrench SCF38
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/16 INCH WRENCHING SIZE 1 3/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 11 / 16 INCH SLOT WIDTH 27/32 INCH LENGTH OF CENTERS 1 3/16 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 7/8 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 3/16 INCH WRENCHING SIZE
  • 1 3/16 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 11 / 16 INCH
  • SLOT WIDTH 27/32 INCH
  • LENGTH OF CENTERS 1 3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF38
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details