Snap-on Industrial Brands Box End Wrench 8033C

Description
DOUBLE END ANGLE TYPE 14-1/32 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 19/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-13/32 INCH LARGER END OUTER DIAMETER 1-15/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 2 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END ANGLE TYPE 14-1/32 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 19/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-13/32 INCH LARGER END OUTER DIAMETER 1-15/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 2 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - 8033C - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
8033C
Box End Wrench 8033C
DOUBLE END ANGLE TYPE 14-1/32 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 19/32 INCH X 9/16 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-13/32 INCH LARGER END OUTER DIAMETER 1-15/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 2 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END ANGLE TYPE
  • 14-1/32 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 19/32 INCH X 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 60 DEG X 60 DEG OFFSET ANGLE
  • SUPERTORQUE. BRAND
  • SMALLER END OUTER DIAMETER 1-13/32 INCH
  • LARGER END OUTER DIAMETER 1-15/32 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • WEIGHT 2 LB
  • COATING SATIN CHROME
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 8033C
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details