Snap-on Industrial Brands Flare Nut Wrench RFW-16

Description
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD SAE HEAD DIAMETER 1 INCH WEIGHT 0.16 LB SNAP OPEN AND CLOSE AROUND FASTENER WITH 6 POINT CONTACT JAW MATERIAL HCS CORROSION RESISTANCE COATING HIGH LUSTER NICKEL FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD SAE HEAD DIAMETER 1 INCH WEIGHT 0.16 LB SNAP OPEN AND CLOSE AROUND FASTENER WITH 6 POINT CONTACT JAW MATERIAL HCS CORROSION RESISTANCE COATING HIGH LUSTER NICKEL FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - RFW-16 - Snap-on Industrial Brands
Kenosha, WI, USA
Flare Nut Wrench
RFW-16
Flare Nut Wrench RFW-16
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD SAE HEAD DIAMETER 1 INCH WEIGHT 0.16 LB SNAP OPEN AND CLOSE AROUND FASTENER WITH 6 POINT CONTACT JAW MATERIAL HCS CORROSION RESISTANCE COATING HIGH LUSTER NICKEL FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END, RATCHET TYPE
  • ALLOY STEEL MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD SAE
  • HEAD DIAMETER 1 INCH
  • WEIGHT 0.16 LB
  • SNAP OPEN AND CLOSE AROUND FASTENER WITH 6 POINT CONTACT
  • JAW MATERIAL HCS
  • CORROSION RESISTANCE
  • COATING HIGH LUSTER NICKEL FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RFW-16
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details