Snap-on Industrial Brands Crowfoot Wrench SCF50

Description
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 9/16 INCH WRENCHING SIZE 1 9/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 5/32 INCH SLOT WIDTH 1 5/32 INCH LENGTH OF CENTERS 1 27/64 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 9/16 INCH WRENCHING SIZE 1 9/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 5/32 INCH SLOT WIDTH 1 5/32 INCH LENGTH OF CENTERS 1 27/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF50 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF50
Crowfoot Wrench SCF50
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 9/16 INCH WRENCHING SIZE 1 9/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 5/32 INCH SLOT WIDTH 1 5/32 INCH LENGTH OF CENTERS 1 27/64 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 15/16 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 9/16 INCH WRENCHING SIZE
  • 1 9/16 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 2 5/32 INCH
  • SLOT WIDTH 1 5/32 INCH
  • LENGTH OF CENTERS 1 27/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF50
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details