Snap-on Industrial Brands Open End Wrench 3744

Description
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.375 SMALLER END SIZE - FRACTIONAL 1.375 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 11/16 INCH
Datasheet
Description
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.375 SMALLER END SIZE - FRACTIONAL 1.375 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3744 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3744
Open End Wrench 3744
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.375 SMALLER END SIZE - FRACTIONAL 1.375 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 11/16 INCH
  • DOUBLE END TYPE
  • 12 1/2 INCH OVERALL LENGTH
  • 1.375 SMALLER END SIZE - FRACTIONAL
  • 1.375 LARGER END SIZE - FRACTIONAL
  • 1 3/8 INCH SMALLER END SIZE
  • 1 3/8 INCH LARGER END SIZE
  • 13/32 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 2 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3744
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details