Snap-on Industrial Brands Crowfoot Wrench SCF44

Description
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/8 INCH WRENCHING SIZE 1 3/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 15/16 INCH SLOT WIDTH 1 1/16 INCH LENGTH OF CENTERS 1 5/16 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/8 INCH WRENCHING SIZE 1 3/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 15/16 INCH SLOT WIDTH 1 1/16 INCH LENGTH OF CENTERS 1 5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF44 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF44
Crowfoot Wrench SCF44
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/8 INCH WRENCHING SIZE 1 3/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 15/16 INCH SLOT WIDTH 1 1/16 INCH LENGTH OF CENTERS 1 5/16 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 15/16 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 3/8 INCH WRENCHING SIZE
  • 1 3/8 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 1 15/16 INCH
  • SLOT WIDTH 1 1/16 INCH
  • LENGTH OF CENTERS 1 5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF44
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details