Snap-on Industrial Brands Crowfoot Wrench BCF20

Description
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 5/8 INCH WRENCHING SIZE 5/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 15/16 INCH SLOT WIDTH 15/32 INCH LENGTH OF CENTERS 47/64 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 5/8 INCH WRENCHING SIZE 5/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 15/16 INCH SLOT WIDTH 15/32 INCH LENGTH OF CENTERS 47/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - BCF20 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
BCF20
Crowfoot Wrench BCF20
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 5/8 INCH WRENCHING SIZE 5/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 15/16 INCH SLOT WIDTH 15/32 INCH LENGTH OF CENTERS 47/64 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 11/16 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 12 POINT(S)
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 5/8 INCH WRENCHING SIZE
  • 5/8 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 15/16 INCH
  • SLOT WIDTH 15/32 INCH
  • LENGTH OF CENTERS 47/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number BCF20
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details