Snap-on Industrial Brands Torque Wrench 4004MFRMH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 34.25 INCH OVERALL LENGTH 80 TO 400 LB-FT, 85 TO 491 N-M TORQUE RATING 5 LB-FT, 3.4 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 34.25 INCH OVERALL LENGTH 80 TO 400 LB-FT, 85 TO 491 N-M TORQUE RATING 5 LB-FT, 3.4 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 4004MFRMH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
4004MFRMH
Torque Wrench 4004MFRMH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 34.25 INCH OVERALL LENGTH 80 TO 400 LB-FT, 85 TO 491 N-M TORQUE RATING 5 LB-FT, 3.4 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 34.25 INCH OVERALL LENGTH
  • 80 TO 400 LB-FT, 85 TO 491 N-M TORQUE RATING
  • 5 LB-FT, 3.4 N-M GRADUATION
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 4004MFRMH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details