Snap-on Industrial Brands Ratcheting Box End Wrench RB-48

Description
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5 SMALLER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
Datasheet
Description
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5 SMALLER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RB-48 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RB-48
Ratcheting Box End Wrench RB-48
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5 SMALLER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
  • SINGLE END, STRAIGHT TYPE
  • 15 1/2 INCH OVERALL LENGTH
  • 1.5 SMALLER END SIZE - FRACTIONAL
  • 1 1/2 INCH SMALLER END SIZE
  • WILLIAMS[R] BRAND
  • NUMBER OF POINTS 12
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RB-48
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details