Snap-on Industrial Brands Box End Wrench BWM-1113

Description
DOUBLE END ANGLE TYPE 8-5/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE 3/8 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER 3/4 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M WEIGHT 0.22 LB COATING SATIN CHROME LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM BWM MODEL
Datasheet
Description
DOUBLE END ANGLE TYPE 8-5/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE 3/8 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER 3/4 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M WEIGHT 0.22 LB COATING SATIN CHROME LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM BWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - BWM-1113 - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
BWM-1113
Box End Wrench BWM-1113
DOUBLE END ANGLE TYPE 8-5/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE 3/8 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER 3/4 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M WEIGHT 0.22 LB COATING SATIN CHROME LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM BWM MODEL
  • DOUBLE END ANGLE TYPE
  • 8-5/8 INCH OVERALL LENGTH
  • 11 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 3/8 INCH X 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG X 10 DEG OFFSET ANGLE
  • SUPERTORQUE. BRAND
  • SMALLER END OUTER DIAMETER 21/32 INCH
  • LARGER END OUTER DIAMETER 3/4 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M
  • WEIGHT 0.22 LB
  • COATING SATIN CHROME
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • BWM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number BWM-1113
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details