Snap-on Industrial Brands Torque Wrench 6004MFRPH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 42 INCH OVERALL LENGTH 100 TO 600 LB-FT, 169 TO 779 N-M TORQUE RATING 5 LB-FT, 6.8 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 42 INCH OVERALL LENGTH 100 TO 600 LB-FT, 169 TO 779 N-M TORQUE RATING 5 LB-FT, 6.8 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 6004MFRPH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
6004MFRPH
Torque Wrench 6004MFRPH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 42 INCH OVERALL LENGTH 100 TO 600 LB-FT, 169 TO 779 N-M TORQUE RATING 5 LB-FT, 6.8 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 42 INCH OVERALL LENGTH
  • 100 TO 600 LB-FT, 169 TO 779 N-M TORQUE RATING
  • 5 LB-FT, 6.8 N-M GRADUATION
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6004MFRPH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details