Snap-on Industrial Brands Crowfoot Wrench SCF60

Description
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/8 INCH WRENCHING SIZE 1 7/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 9/16 INCH SLOT WIDTH 1 3/8 INCH LENGTH OF CENTERS 1 41/64 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/8 INCH WRENCHING SIZE 1 7/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 9/16 INCH SLOT WIDTH 1 3/8 INCH LENGTH OF CENTERS 1 41/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF60 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF60
Crowfoot Wrench SCF60
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/8 INCH WRENCHING SIZE 1 7/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 9/16 INCH SLOT WIDTH 1 3/8 INCH LENGTH OF CENTERS 1 41/64 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 1 1/16 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 7/8 INCH WRENCHING SIZE
  • 1 7/8 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 2 9/16 INCH
  • SLOT WIDTH 1 3/8 INCH
  • LENGTH OF CENTERS 1 41/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF60
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details