Snap-on Industrial Brands Box End Wrench 8819AW

Description
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 4-1/4 SMALLER END SIZE - FRACTIONAL 4.25 SMALLER END SIZE - DECIMAL 4-1/4 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND SMALLER END OUTER DIAMETER 6-1/4 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E WEIGHT 25.1 LB COATING BLACK SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 4-1/4 SMALLER END SIZE - FRACTIONAL 4.25 SMALLER END SIZE - DECIMAL 4-1/4 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND SMALLER END OUTER DIAMETER 6-1/4 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E WEIGHT 25.1 LB COATING BLACK SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - 8819AW - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
8819AW
Box End Wrench 8819AW
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 4-1/4 SMALLER END SIZE - FRACTIONAL 4.25 SMALLER END SIZE - DECIMAL 4-1/4 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND SMALLER END OUTER DIAMETER 6-1/4 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E WEIGHT 25.1 LB COATING BLACK SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END ANGLE TYPE
  • 18-1/4 INCH OVERALL LENGTH
  • 4-1/4 SMALLER END SIZE - FRACTIONAL
  • 4.25 SMALLER END SIZE - DECIMAL
  • 4-1/4 INCH SMALLER END SIZE
  • 2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • SMALLER END OUTER DIAMETER 6-1/4 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • WEIGHT 25.1 LB
  • COATING BLACK
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 8819AW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details