Snap-on Industrial Brands
Ratchet Wrench
8150-1/2
Description
REVERSIBLE, ENCLOSED HEAD TYPE
10 1/5 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
0.5 DRIVE SIZE - FRACTIONAL
BAHCO[R] BRAND
NUMBER OF TEETH 80
-
Snap-on Industrial Brands
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
REVERSIBLE, ENCLOSED HEAD TYPE
10 1/5 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
0.5 DRIVE SIZE - FRACTIONAL
BAHCO[R] BRAND
NUMBER OF TEETH 80
Request a Quote
Email Supplier
Datasheet
Suppliers
REVERSIBLE, ENCLOSED HEAD TYPE
10 1/5 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
0.5 DRIVE SIZE - FRACTIONAL
BAHCO[R] BRAND
NUMBER OF TEETH 80
- REVERSIBLE, ENCLOSED HEAD TYPE
- 10 1/5 INCH OVERALL LENGTH
- 1/2 INCH DRIVE SIZE
- 0.5 DRIVE SIZE - FRACTIONAL
- BAHCO[R] BRAND
- NUMBER OF TEETH 80
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
Wrenches |
|
Product Number
|
8150-1/2 |
5094921 |
|
Product Name
|
Ratchet Wrench |
Socket Wrenches |
|
Type
|
Specialty/Other; Ratchet Wrench
|
Socket
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0500 inch (1.27 mm)
View Details