Snap-on Industrial Brands Crowfoot Wrench SCF64

Description
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 23/32 INCH SLOT WIDTH 1 9/16 INCH LENGTH OF CENTERS 1 23/32 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 23/32 INCH SLOT WIDTH 1 9/16 INCH LENGTH OF CENTERS 1 23/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF64 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF64
Crowfoot Wrench SCF64
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 23/32 INCH SLOT WIDTH 1 9/16 INCH LENGTH OF CENTERS 1 23/32 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 1 1/16 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 2 INCH WRENCHING SIZE
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 2 23/32 INCH
  • SLOT WIDTH 1 9/16 INCH
  • LENGTH OF CENTERS 1 23/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF64
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details