Snap-on Industrial Brands Open End Wrench 3740

Description
DOUBLE END TYPE 11 1/2 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 11/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 3/8 INCH
Datasheet
Description
DOUBLE END TYPE 11 1/2 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 11/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3740 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3740
Open End Wrench 3740
DOUBLE END TYPE 11 1/2 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 11/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 3/8 INCH
  • DOUBLE END TYPE
  • 11 1/2 INCH OVERALL LENGTH
  • 1.25 SMALLER END SIZE - FRACTIONAL
  • 1.25 LARGER END SIZE - FRACTIONAL
  • 1 1/4 INCH SMALLER END SIZE
  • 1 1/4 INCH LARGER END SIZE
  • 11/32 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 2 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3740
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details