Snap-on Industrial Brands Torque Wrench 6002ED-CDI

Description
ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 14.5 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.79 TO 67.79 N-M, 69 TO 691.27 KG-CM TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED, ALARM INDICATOR
Datasheet
Description
ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 14.5 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.79 TO 67.79 N-M, 69 TO 691.27 KG-CM TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED, ALARM INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 6002ED-CDI - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
6002ED-CDI
Torque Wrench 6002ED-CDI
ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 14.5 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.79 TO 67.79 N-M, 69 TO 691.27 KG-CM TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED, ALARM INDICATOR
  • ELECTRONIC, DIAL TYPE
  • CAPRON[R] MATERIAL
  • 14.5 INCH OVERALL LENGTH
  • 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.79 TO 67.79 N-M, 69 TO 691.27 KG-CM TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED, ALARM INDICATOR
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6002ED-CDI
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 2434189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details