Snap-on Industrial Brands Pin Wrench 484

Description
INDUSTRIAL BLACK FINISH 10 3/8 INCH OVERALL LENGTH 1/2 INCH PIN HEIGHT 4 INCH HEAD DIAMETER 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet
Description
INDUSTRIAL BLACK FINISH 10 3/8 INCH OVERALL LENGTH 1/2 INCH PIN HEIGHT 4 INCH HEAD DIAMETER 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Wrench - 484 - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
484
Pin Wrench 484
INDUSTRIAL BLACK FINISH 10 3/8 INCH OVERALL LENGTH 1/2 INCH PIN HEIGHT 4 INCH HEAD DIAMETER 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
  • INDUSTRIAL BLACK FINISH
  • 10 3/8 INCH OVERALL LENGTH
  • 1/2 INCH PIN HEIGHT
  • 4 INCH HEAD DIAMETER
  • 5/16 INCH PIN DIAMETER
  • 5/16 PIN DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
Supplier's Site Datasheet
Pin Wrench - 484 - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
484
Pin Wrench 484
INDUSTRIAL BLACK FINISH 10 3/8 INCH OVERALL LENGTH 1/2 INCH PIN HEIGHT 4 INCH HEAD DIAMETER 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
  • INDUSTRIAL BLACK FINISH
  • 10 3/8 INCH OVERALL LENGTH
  • 1/2 INCH PIN HEIGHT
  • 4 INCH HEAD DIAMETER
  • 5/16 INCH PIN DIAMETER
  • 5/16 PIN DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 484
Product Name Pin Wrench
Type Specialty/Other; Pin Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details