Snap-on Industrial Brands Ratcheting Box End Wrench RB-50

Description
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
Datasheet
Description
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RB-50 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RB-50
Ratcheting Box End Wrench RB-50
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
  • SINGLE END, STRAIGHT TYPE
  • 15 1/2 INCH OVERALL LENGTH
  • 1.5625 SMALLER END SIZE - FRACTIONAL
  • 1 9/16 INCH SMALLER END SIZE
  • WILLIAMS[R] BRAND
  • NUMBER OF POINTS 12
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RB-50
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details