Snap-on Industrial Brands Open End Wrench 3550

Description
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH
Datasheet
Description
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3550 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3550
Open End Wrench 3550
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH
  • SINGLE END TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 1.5625 SMALLER END SIZE - FRACTIONAL
  • 1 9/16 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 2 5/8 INCH
Supplier's Site Datasheet
Open End Wrench - 3550 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3550
Open End Wrench 3550
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH
  • SINGLE END TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 1.5625 SMALLER END SIZE - FRACTIONAL
  • 1 9/16 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 2 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3550
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details