Bahco Open End Wrench 6MV-13

Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 5 5/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 1/4 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 5 5/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 1/4 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 6MV-13 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
6MV-13
Open End Wrench 6MV-13
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 5 5/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 1/4 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
  • SINGLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 5 5/16 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 3/16 INCH HEAD THICKNESS
  • BAHCO[R] BRAND
  • OPEN END WIDTH 1 1/4 INCH
  • WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6MV-13
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details