Snap-on Industrial Brands Open End Wrench 6MV-21

Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 13/16 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 13/16 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 6MV-21 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
6MV-21
Open End Wrench 6MV-21
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 13/16 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
  • SINGLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 7 1/4 INCH OVERALL LENGTH
  • 21 SMALLER END SIZE IN MM
  • 21 MM SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • BAHCO[R] BRAND
  • OPEN END WIDTH 1 13/16 INCH
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6MV-21
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details