Snap-on Industrial Brands Ratcheting Box End Wrench RB-1820

Description
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 12 HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END WEIGHT 0.46 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 12 HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END WEIGHT 0.46 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RB-1820 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RB-1820
Ratcheting Box End Wrench RB-1820
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 12 HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END WEIGHT 0.46 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
  • DOUBLE END, STRAIGHT TYPE
  • 8-1/8 INCH OVERALL LENGTH
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • .5625 SMALLER END SIZE - DECIMAL
  • .625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405
  • NUMBER OF POINTS 12
  • HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END
  • WEIGHT 0.46 LB
  • COATING CHROME FINISH
  • HEAD SIZE 1/2 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RB-1820
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details