AP-10A -- ADJUSTABLE WRENCH
Snap-on Industrial Brands
Adjustable Wrench
AP-10A
Description
MEASUREMENT SCALE TYPE
10 INCH OVERALL LENGTH
1 11/64 INCH MAX. JAW CAPACITY
1 11/64 MAX. JAW CAPACITY - FRACTIONAL
WILLIAMS[R] BRAND
HEAD THICKNESS 39/64 INCH
-
Snap-on Industrial Brands
Datasheet
Description
MEASUREMENT SCALE TYPE
10 INCH OVERALL LENGTH
1 11/64 INCH MAX. JAW CAPACITY
1 11/64 MAX. JAW CAPACITY - FRACTIONAL
WILLIAMS[R] BRAND
HEAD THICKNESS 39/64 INCH
Datasheet
Suppliers
MEASUREMENT SCALE TYPE
10 INCH OVERALL LENGTH
1 11/64 INCH MAX. JAW CAPACITY
1 11/64 MAX. JAW CAPACITY - FRACTIONAL
WILLIAMS[R] BRAND
HEAD THICKNESS 39/64 INCH
- MEASUREMENT SCALE TYPE
- 10 INCH OVERALL LENGTH
- 1 11/64 INCH MAX. JAW CAPACITY
- 1 11/64 MAX. JAW CAPACITY - FRACTIONAL
- WILLIAMS[R] BRAND
- HEAD THICKNESS 39/64 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
AP-10A |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details