Bahco Adjustable Wrench 8072V

Description
INSULATED TYPE VANADIUM STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 5/8 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet
Description
INSULATED TYPE VANADIUM STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 5/8 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 8072V - Snap-on Industrial Brands
Kenosha, WI, USA
Adjustable Wrench
8072V
Adjustable Wrench 8072V
INSULATED TYPE VANADIUM STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 5/8 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • INSULATED TYPE
  • VANADIUM STEEL MATERIAL
  • 10 INCH OVERALL LENGTH
  • 1 3/16 INCH MAX. JAW CAPACITY
  • 1.1875 MAX. JAW CAPACITY - FRACTIONAL
  • BAHCO[R] BRAND
  • HEAD THICKNESS 5/8 INCH
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 8072V
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details