Snap-on Industrial Brands Chain Wrench CT-13

Description
25 INCH CHAIN LENGTH 3/4 INCH MIN. CAPACITY 4 INCH MAX. CAPACITY .75 MIN. CAPACITY - DECIMAL 4 MAX. CAPACITY - DECIMAL 3/4 MIN. CAPACITY - FRACTIONAL 4 MAX. CAPACITY - FRACTIONAL WILLIAMS. BRAND TYPE SINGLE END WEIGHT 17.42 LB TONG LENGTH 38-1/8 INCH LOADING CAPACITY 17600 LB MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet
Description
25 INCH CHAIN LENGTH 3/4 INCH MIN. CAPACITY 4 INCH MAX. CAPACITY .75 MIN. CAPACITY - DECIMAL 4 MAX. CAPACITY - DECIMAL 3/4 MIN. CAPACITY - FRACTIONAL 4 MAX. CAPACITY - FRACTIONAL WILLIAMS. BRAND TYPE SINGLE END WEIGHT 17.42 LB TONG LENGTH 38-1/8 INCH LOADING CAPACITY 17600 LB MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chain Wrench - CT-13 - Snap-on Industrial Brands
Kenosha, WI, USA
Chain Wrench
CT-13
Chain Wrench CT-13
25 INCH CHAIN LENGTH 3/4 INCH MIN. CAPACITY 4 INCH MAX. CAPACITY .75 MIN. CAPACITY - DECIMAL 4 MAX. CAPACITY - DECIMAL 3/4 MIN. CAPACITY - FRACTIONAL 4 MAX. CAPACITY - FRACTIONAL WILLIAMS. BRAND TYPE SINGLE END WEIGHT 17.42 LB TONG LENGTH 38-1/8 INCH LOADING CAPACITY 17600 LB MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
  • 25 INCH CHAIN LENGTH
  • 3/4 INCH MIN. CAPACITY
  • 4 INCH MAX. CAPACITY
  • .75 MIN. CAPACITY - DECIMAL
  • 4 MAX. CAPACITY - DECIMAL
  • 3/4 MIN. CAPACITY - FRACTIONAL
  • 4 MAX. CAPACITY - FRACTIONAL
  • WILLIAMS. BRAND
  • TYPE SINGLE END
  • WEIGHT 17.42 LB
  • TONG LENGTH 38-1/8 INCH
  • LOADING CAPACITY 17600 LB
  • MAXIMUM CAPACITY - DECIMAL - UOM IN
  • MINIMUM CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number CT-13
Product Name Chain Wrench
Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details