Snap-on Industrial Brands Open End Wrench 3736

Description
DOUBLE END TYPE 11 INCH OVERALL LENGTH 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 5/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 1/4 INCH
Datasheet
Description
DOUBLE END TYPE 11 INCH OVERALL LENGTH 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 5/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3736 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3736
Open End Wrench 3736
DOUBLE END TYPE 11 INCH OVERALL LENGTH 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 5/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 1/4 INCH
  • DOUBLE END TYPE
  • 11 INCH OVERALL LENGTH
  • 1.125 SMALLER END SIZE - FRACTIONAL
  • 1.125 LARGER END SIZE - FRACTIONAL
  • 1 1/8 INCH SMALLER END SIZE
  • 1 1/8 INCH LARGER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 2 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3736
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers