Snap-on Industrial Brands Ratcheting Box End Wrench RBM-1618

Description
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 12 HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END WEIGHT 0.44 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 12 HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END WEIGHT 0.44 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RBM-1618 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RBM-1618
Ratcheting Box End Wrench RBM-1618
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE WILLIAMS. BRAND NUMBER OF POINTS 12 HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END WEIGHT 0.44 LB COATING CHROME FINISH HEAD SIZE 1/2 INCH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM RBM MODEL
  • DOUBLE END, STRAIGHT TYPE
  • 8-1/8 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • WILLIAMS. BRAND
  • NUMBER OF POINTS 12
  • HEAD DIAMETER 1-5/16 INCH SMALLER END X 1-7/16 INCH LARGER END
  • WEIGHT 0.44 LB
  • COATING CHROME FINISH
  • HEAD SIZE 1/2 INCH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • RBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RBM-1618
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details