Snap-on Industrial Brands Ratcheting Box End Wrench RB-3440

Description
DOUBLE END, STRAIGHT TYPE 15-1/8 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 12 HEAD DIAMETER 1-29/32 INCH SMALLER END X 2-9/32 INCH LARGER END WEIGHT 1.3 LB COATING CHROME FINISH HEAD SIZE 9/16 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 15-1/8 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 12 HEAD DIAMETER 1-29/32 INCH SMALLER END X 2-9/32 INCH LARGER END WEIGHT 1.3 LB COATING CHROME FINISH HEAD SIZE 9/16 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RB-3440 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RB-3440
Ratcheting Box End Wrench RB-3440
DOUBLE END, STRAIGHT TYPE 15-1/8 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 12 HEAD DIAMETER 1-29/32 INCH SMALLER END X 2-9/32 INCH LARGER END WEIGHT 1.3 LB COATING CHROME FINISH HEAD SIZE 9/16 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
  • DOUBLE END, STRAIGHT TYPE
  • 15-1/8 INCH OVERALL LENGTH
  • 1-1/16 SMALLER END SIZE - FRACTIONAL
  • 1-1/4 LARGER END SIZE - FRACTIONAL
  • 1.0625 SMALLER END SIZE - DECIMAL
  • 1.25 LARGER END SIZE - DECIMAL
  • 1-1/16 INCH SMALLER END SIZE
  • 1-1/4 INCH LARGER END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405
  • NUMBER OF POINTS 12
  • HEAD DIAMETER 1-29/32 INCH SMALLER END X 2-9/32 INCH LARGER END
  • WEIGHT 1.3 LB
  • COATING CHROME FINISH
  • HEAD SIZE 9/16 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RB-3440
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details