Snap-on Industrial Brands Crowfoot Wrench SCF36

Description
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/8 INCH WRENCHING SIZE 1 1/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 5/8 INCH SLOT WIDTH 27/32 INCH LENGTH OF CENTERS 1 5/32 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/8 INCH WRENCHING SIZE 1 1/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 5/8 INCH SLOT WIDTH 27/32 INCH LENGTH OF CENTERS 1 5/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF36 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF36
Crowfoot Wrench SCF36
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/8 INCH WRENCHING SIZE 1 1/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 5/8 INCH SLOT WIDTH 27/32 INCH LENGTH OF CENTERS 1 5/32 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 7/8 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 1/8 INCH WRENCHING SIZE
  • 1 1/8 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 1 5/8 INCH
  • SLOT WIDTH 27/32 INCH
  • LENGTH OF CENTERS 1 5/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF36
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details