Snap-on Industrial Brands Open End Wrench 3552M

Description
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 52 SMALLER END SIZE IN MM 52 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 52 SMALLER END SIZE IN MM 52 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3552M - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3552M
Open End Wrench 3552M
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 52 SMALLER END SIZE IN MM 52 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH SMALLER END SIZE IN MM - UOM MM
  • SINGLE END TYPE
  • 8 1/2 INCH OVERALL LENGTH
  • 52 SMALLER END SIZE IN MM
  • 52 MM SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 3 1/2 INCH
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3552M
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details