Snap-on Industrial Brands Box End Wrench 8731A

Description
DOUBLE END ANGLE TYPE 11-15/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-1/8 INCH LARGER END OUTER DIAMETER 1-9/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 0.68 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END ANGLE TYPE 11-15/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-1/8 INCH LARGER END OUTER DIAMETER 1-9/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 0.68 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - 8731A - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
8731A
Box End Wrench 8731A
DOUBLE END ANGLE TYPE 11-15/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH HEAD THICKNESS 12 POINT(S) 60 DEG X 60 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-1/8 INCH LARGER END OUTER DIAMETER 1-9/32 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 WEIGHT 0.68 LB COATING SATIN CHROME LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END ANGLE TYPE
  • 11-15/32 INCH OVERALL LENGTH
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 17/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 60 DEG X 60 DEG OFFSET ANGLE
  • SUPERTORQUE. BRAND
  • SMALLER END OUTER DIAMETER 1-1/8 INCH
  • LARGER END OUTER DIAMETER 1-9/32 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • WEIGHT 0.68 LB
  • COATING SATIN CHROME
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 8731A
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details