Snap-on Industrial Brands Crowfoot Wrench SCF48

Description
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/2 INCH WRENCHING SIZE 1 1/2 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 1/16 INCH SLOT WIDTH 1 1/8 INCH LENGTH OF CENTERS 1 3/8 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/2 INCH WRENCHING SIZE 1 1/2 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 1/16 INCH SLOT WIDTH 1 1/8 INCH LENGTH OF CENTERS 1 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF48 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF48
Crowfoot Wrench SCF48
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/2 INCH WRENCHING SIZE 1 1/2 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 2 1/16 INCH SLOT WIDTH 1 1/8 INCH LENGTH OF CENTERS 1 3/8 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 15/16 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 1/2 INCH WRENCHING SIZE
  • 1 1/2 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 2 1/16 INCH
  • SLOT WIDTH 1 1/8 INCH
  • LENGTH OF CENTERS 1 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF48
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details