Snap-on Industrial Brands Ratchet Wrench B-52A

Description
REVERSIBLE, ROUND HEAD TYPE 7 5/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
Datasheet
Description
REVERSIBLE, ROUND HEAD TYPE 7 5/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - B-52A - Snap-on Industrial Brands
Kenosha, WI, USA
Ratchet Wrench
B-52A
Ratchet Wrench B-52A
REVERSIBLE, ROUND HEAD TYPE 7 5/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
  • REVERSIBLE, ROUND HEAD TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 0.375 DRIVE SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HANDLE TYPE KNURLED
  • NUMBER OF TEETH 72
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number B-52A
Product Name Ratchet Wrench
Type Specialty/Other; Ratchet Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details