Bahco Open End Wrench 6MV-16

Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 3/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 1/4 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 3/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 1/4 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 6MV-16 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
6MV-16
Open End Wrench 6MV-16
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 3/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 1 1/4 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
  • SINGLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 6 3/16 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • BAHCO[R] BRAND
  • OPEN END WIDTH 1 1/4 INCH
  • WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6MV-16
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details