Snap-on Industrial Brands Open End Wrench 3760

Description
DOUBLE END TYPE 18 1/2 INCH OVERALL LENGTH 1.875 SMALLER END SIZE - FRACTIONAL 1.875 LARGER END SIZE - FRACTIONAL 1 7/8 INCH SMALLER END SIZE 1 7/8 INCH LARGER END SIZE 9/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 11/16 INCH
Datasheet
Description
DOUBLE END TYPE 18 1/2 INCH OVERALL LENGTH 1.875 SMALLER END SIZE - FRACTIONAL 1.875 LARGER END SIZE - FRACTIONAL 1 7/8 INCH SMALLER END SIZE 1 7/8 INCH LARGER END SIZE 9/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3760 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3760
Open End Wrench 3760
DOUBLE END TYPE 18 1/2 INCH OVERALL LENGTH 1.875 SMALLER END SIZE - FRACTIONAL 1.875 LARGER END SIZE - FRACTIONAL 1 7/8 INCH SMALLER END SIZE 1 7/8 INCH LARGER END SIZE 9/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 11/16 INCH
  • DOUBLE END TYPE
  • 18 1/2 INCH OVERALL LENGTH
  • 1.875 SMALLER END SIZE - FRACTIONAL
  • 1.875 LARGER END SIZE - FRACTIONAL
  • 1 7/8 INCH SMALLER END SIZE
  • 1 7/8 INCH LARGER END SIZE
  • 9/16 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 3 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3760
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details