Snap-on Industrial Brands Open End Wrench 6ZV-1

Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 3/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 2 1/8 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Datasheet
Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 3/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 2 1/8 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 6ZV-1 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
6ZV-1
Open End Wrench 6ZV-1
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 3/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 2 1/8 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
  • SINGLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 8 3/8 INCH OVERALL LENGTH
  • 1 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • BAHCO[R] BRAND
  • OPEN END WIDTH 2 1/8 INCH
  • WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6ZV-1
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details