Snap-on Industrial Brands Chain Wrench CT-15

Description
56 INCH CHAIN LENGTH 2 INCH MIN. CAPACITY 12 INCH MAX. CAPACITY 2 MIN. CAPACITY - DECIMAL 12 MAX. CAPACITY - DECIMAL 2 MIN. CAPACITY - FRACTIONAL 12 MAX. CAPACITY - FRACTIONAL WILLIAMS. BRAND TYPE SINGLE END WEIGHT 52 LB TONG LENGTH 67 INCH LOADING CAPACITY 31000 LB MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet
Description
56 INCH CHAIN LENGTH 2 INCH MIN. CAPACITY 12 INCH MAX. CAPACITY 2 MIN. CAPACITY - DECIMAL 12 MAX. CAPACITY - DECIMAL 2 MIN. CAPACITY - FRACTIONAL 12 MAX. CAPACITY - FRACTIONAL WILLIAMS. BRAND TYPE SINGLE END WEIGHT 52 LB TONG LENGTH 67 INCH LOADING CAPACITY 31000 LB MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chain Wrench - CT-15 - Snap-on Industrial Brands
Kenosha, WI, USA
Chain Wrench
CT-15
Chain Wrench CT-15
56 INCH CHAIN LENGTH 2 INCH MIN. CAPACITY 12 INCH MAX. CAPACITY 2 MIN. CAPACITY - DECIMAL 12 MAX. CAPACITY - DECIMAL 2 MIN. CAPACITY - FRACTIONAL 12 MAX. CAPACITY - FRACTIONAL WILLIAMS. BRAND TYPE SINGLE END WEIGHT 52 LB TONG LENGTH 67 INCH LOADING CAPACITY 31000 LB MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
  • 56 INCH CHAIN LENGTH
  • 2 INCH MIN. CAPACITY
  • 12 INCH MAX. CAPACITY
  • 2 MIN. CAPACITY - DECIMAL
  • 12 MAX. CAPACITY - DECIMAL
  • 2 MIN. CAPACITY - FRACTIONAL
  • 12 MAX. CAPACITY - FRACTIONAL
  • WILLIAMS. BRAND
  • TYPE SINGLE END
  • WEIGHT 52 LB
  • TONG LENGTH 67 INCH
  • LOADING CAPACITY 31000 LB
  • MAXIMUM CAPACITY - DECIMAL - UOM IN
  • MINIMUM CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number CT-15
Product Name Chain Wrench
Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details