Snap-on Industrial Brands Crowfoot Wrench BCF22

Description
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 11/16 INCH WRENCHING SIZE 11/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 1/32 INCH SLOT WIDTH 17/32 INCH LENGTH OF CENTERS 25/32 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 11/16 INCH WRENCHING SIZE 11/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 1/32 INCH SLOT WIDTH 17/32 INCH LENGTH OF CENTERS 25/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - BCF22 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
BCF22
Crowfoot Wrench BCF22
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 11/16 INCH WRENCHING SIZE 11/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 1/32 INCH SLOT WIDTH 17/32 INCH LENGTH OF CENTERS 25/32 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 11/16 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 12 POINT(S)
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 11/16 INCH WRENCHING SIZE
  • 11/16 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 1 1/32 INCH
  • SLOT WIDTH 17/32 INCH
  • LENGTH OF CENTERS 25/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number BCF22
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details