Snap-on Industrial Brands Open End Wrench 3552

Description
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.625 SMALLER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH
Datasheet
Description
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.625 SMALLER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3552 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3552
Open End Wrench 3552
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.625 SMALLER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 2 5/8 INCH
  • SINGLE END TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 1.625 SMALLER END SIZE - FRACTIONAL
  • 1 5/8 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 2 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3552
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details