Snap-on Industrial Brands Open End Wrench 3754

Description
DOUBLE END TYPE 16 1/2 INCH OVERALL LENGTH 1.6875 SMALLER END SIZE - FRACTIONAL 1.6875 LARGER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 1 11/16 INCH LARGER END SIZE 1/2 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 11/32 INCH
Datasheet
Description
DOUBLE END TYPE 16 1/2 INCH OVERALL LENGTH 1.6875 SMALLER END SIZE - FRACTIONAL 1.6875 LARGER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 1 11/16 INCH LARGER END SIZE 1/2 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 11/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3754 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3754
Open End Wrench 3754
DOUBLE END TYPE 16 1/2 INCH OVERALL LENGTH 1.6875 SMALLER END SIZE - FRACTIONAL 1.6875 LARGER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 1 11/16 INCH LARGER END SIZE 1/2 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 11/32 INCH
  • DOUBLE END TYPE
  • 16 1/2 INCH OVERALL LENGTH
  • 1.6875 SMALLER END SIZE - FRACTIONAL
  • 1.6875 LARGER END SIZE - FRACTIONAL
  • 1 11/16 INCH SMALLER END SIZE
  • 1 11/16 INCH LARGER END SIZE
  • 1/2 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 3 11/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3754
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details