Snap-on Industrial Brands Pin Wrench O-472A

Description
INDUSTRIAL BLACK FINISH 6 7/8 INCH OVERALL LENGTH 7/32 INCH PIN HEIGHT 1 1/4 TO 3 INCH HEAD DIAMETER 1 1/4 TO 3 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN DIAMETER 1/4 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet
Description
INDUSTRIAL BLACK FINISH 6 7/8 INCH OVERALL LENGTH 7/32 INCH PIN HEIGHT 1 1/4 TO 3 INCH HEAD DIAMETER 1 1/4 TO 3 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN DIAMETER 1/4 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Wrench - O-472A - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
O-472A
Pin Wrench O-472A
INDUSTRIAL BLACK FINISH 6 7/8 INCH OVERALL LENGTH 7/32 INCH PIN HEIGHT 1 1/4 TO 3 INCH HEAD DIAMETER 1 1/4 TO 3 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN DIAMETER 1/4 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
  • INDUSTRIAL BLACK FINISH
  • 6 7/8 INCH OVERALL LENGTH
  • 7/32 INCH PIN HEIGHT
  • 1 1/4 TO 3 INCH HEAD DIAMETER
  • 1 1/4 TO 3 HEAD DIAMETER - FRACTIONAL
  • 1/4 INCH PIN DIAMETER
  • 1/4 PIN DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number O-472A
Product Name Pin Wrench
Type Specialty/Other; Pin Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details