Snap-on Industrial Brands Ratchet Wrench S-52A

Description
REVERSIBLE, ROUND HEAD TYPE 11 5/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
Datasheet
Description
REVERSIBLE, ROUND HEAD TYPE 11 5/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - S-52A - Snap-on Industrial Brands
Kenosha, WI, USA
Ratchet Wrench
S-52A
Ratchet Wrench S-52A
REVERSIBLE, ROUND HEAD TYPE 11 5/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
  • REVERSIBLE, ROUND HEAD TYPE
  • 11 5/16 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 0.5 DRIVE SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HANDLE TYPE KNURLED
  • NUMBER OF TEETH 72
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number S-52A
Product Name Ratchet Wrench
Type Specialty/Other; Ratchet Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details