Snap-on Industrial Brands Pin Wrench 474B

Description
INDUSTRIAL BLACK FINISH 18 1/2 INCH OVERALL LENGTH 6 1/8 TO 8 3/4 INCH HEAD DIAMETER 6 1/8 TO 8 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 5/16 INCH, HOOK THICKNESS 15/32 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 18 1/2 INCH OVERALL LENGTH 6 1/8 TO 8 3/4 INCH HEAD DIAMETER 6 1/8 TO 8 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 5/16 INCH, HOOK THICKNESS 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Wrench - 474B - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
474B
Pin Wrench 474B
INDUSTRIAL BLACK FINISH 18 1/2 INCH OVERALL LENGTH 6 1/8 TO 8 3/4 INCH HEAD DIAMETER 6 1/8 TO 8 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 5/16 INCH, HOOK THICKNESS 15/32 INCH
  • INDUSTRIAL BLACK FINISH
  • 18 1/2 INCH OVERALL LENGTH
  • 6 1/8 TO 8 3/4 INCH HEAD DIAMETER
  • 6 1/8 TO 8 3/4 HEAD DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HOOK DEPTH 5/16 INCH, HOOK THICKNESS 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 474B
Product Name Pin Wrench
Type Specialty/Other; Pin Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details